Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
9,923
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
9,923
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
9,923
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
9,923
in stock
|
Buy Now | |
Boersig
from US$1.14
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 8 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.2in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Packaging Method | Bag/Carton |
Packaging Quantity | 400 |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Fastin Faston Housing 8P |Amp Te Connectivity 1241969-8 | Newark Electronics |
Headers&Wire Housings FASTIN FASTON HOUSING 8P | Rapid Electronics |
TE Connectivity FASTIN FASTON HOUSING 8P Headers & Wire | Distrelec |
Conn Housing PL 8 POS 5mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1241969-8?
Additional datasheets, footprints and schematics for 1241969-8 are listed on our Part Details page. You can also find images and similar parts to 1241969-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241969-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241969-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241969-8 fall under?
The 1241969-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241969-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241969-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241969-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241969-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 1241969-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241969-8 often in real-time on the comparison pages.
What if I can't find stock of 1241969-8?
You can fill out our help required form which you can use to request a quote for 1241969-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.