Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 8 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.21in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Panel Mount |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Style Code | D |
Sealable | No |
Insulated | No |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTIN FASTON TAB HOUSING 8P Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 8 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 8 Straight | Crimp Terminal Housing | Part Number: 1241967-8 | Internal Number: 1241967-8 | TE Connectivity | TE Store |
Fastin Faston Tab Housing 8P |Amp Te Connectivity 1241967-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1241967-8?
Additional datasheets, footprints and schematics for 1241967-8 are listed on our Part Details page. You can also find images and similar parts to 1241967-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241967-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241967-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241967-8 fall under?
The 1241967-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241967-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241967-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241967-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241967-8 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1241967-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241967-8 often in real-time on the comparison pages.
What if I can't find stock of 1241967-8?
You can fill out our help required form which you can use to request a quote for 1241967-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.