Number of Positions | 4 |
---|---|
Keying & Polarized Rib Location | 1a,4b |
Number of Rows | 1 |
Connector Length | 25.5mm, 1in |
コネクタの高さ | 13.9mm |
Connector Height | 13.9mm, .547in |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | Nylon |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-2 |
RAST Version | 04-C |
Locking Latch Between Cavity Number | 1&2, 3&4 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 2500 |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
STANDARD TIMER HSG. WITH EXT. | TTI Europe |
Standard Timer Hsg. With Ext. Lock. |Te Connectivity 1241965-4 | Newark Electronics |
Conn Housing RCP 4 POS 5mm ST Cable Mount Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1241965-4?
Additional datasheets, footprints and schematics for 1241965-4 are listed on our Part Details page. You can also find images and similar parts to 1241965-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241965-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241965-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241965-4 fall under?
The 1241965-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241965-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241965-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241965-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241965-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1241965-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241965-4 often in real-time on the comparison pages.
What if I can't find stock of 1241965-4?
You can fill out our help required form which you can use to request a quote for 1241965-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.