1241893-6 PCB Connectors by TE Connectivity

2X18P HV100 REC CON. TE, 6.2MM,TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.56

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.02
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Positions 12
PCB Mount Orientation Vertical
Number of Rows 2
Stackable Yes
Contact Mating Area Plating Material Tin
Contact Type Socket
Contact Base Material Phosphor Bronze
Row-to-Row Spacing .1in, 2.54mm
Connector Height 6mm, .236in
コネクタの高さ 6mm
Centerline (Pitch) 2.54mm, .1in
Housing Material LCP (Liquid Crystal Polymer)
Mating Entry Location Bottom & Top
PCB Mount Retention Without
Connector System Board-to-Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

AMP1241893-6 | Avnet America
Connector, AMPMODU, 2X6P Hv100 Rec. Con, Smd, Tin, Blist, Be | TE Connectivity 1241893-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1241893-6?

Additional datasheets, footprints and schematics for 1241893-6 are listed on our Part Details page. You can also find images and similar parts to 1241893-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1241893-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241893-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1241893-6 fall under?

The 1241893-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1241893-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1241893-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1241893-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1241893-6 have stock available?

Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1241893-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1241893-6 often in real-time on the comparison pages.

What if I can't find stock of 1241893-6?

You can fill out our help required form which you can use to request a quote for 1241893-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay