Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Stackable | Yes |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Connector Height | 8.5mm, .335in |
コネクタの高さ | 8.5mm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Packaging Method | Blister |
実装方法 | Blister |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 1.7mm, .067in |
HV100 CONNECTOR VERTICAL | Avnet America |
Connector, AMPMODU, Hv100 Connector Vertical | TE Connectivity 1241852-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1241852-6?
Additional datasheets, footprints and schematics for 1241852-6 are listed on our Part Details page. You can also find images and similar parts to 1241852-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241852-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241852-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241852-6 fall under?
The 1241852-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1241852-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241852-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241852-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241852-6 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1241852-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241852-6 often in real-time on the comparison pages.
What if I can't find stock of 1241852-6?
You can fill out our help required form which you can use to request a quote for 1241852-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.