Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
565
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
2,189
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,281
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
89
in stock
|
Buy Now | |
element14
from US$0.73
|
1
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Length | 20.32mm |
Width | 14.73mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | PA 6 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Cap or Header |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors 3P UMNL ST-SOCK | Rapid Electronics |
UMNL ST-SOCK,A-P 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1241809-2 | Internal Number: 1241809-2 | 6.35 mm | TE Connectivity | TE Store |
Plug assy 3 way Mate-n-Lok | RS |
TE Connectivity Plug housing, Straight, 6.35 mm, 3 Pole | Distrelec |
Pin & Socket Connectors 3P Umnl St-Sock |Amp Te Connectivity 1241809-2 | Newark Electronics |
RECTANGULAR POWER HOUSING, PLUG, CABLE | element14 |
Conn Housing PL 3 POS Crimp ST Cable Mount | Avnet America |
Connector, Umnl St-Sock, A-P 3P | TE Connectivity 1241809-2 | RS Americas |
1X03P UMNL HSG ULV2 FREE HANG | TTI Europe |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | Universal MATE-N-LOK Series Contacts |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (27-Jun-2018) |
Gender | Plug |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 1241809-2?
Additional datasheets, footprints and schematics for 1241809-2 are listed on our Part Details page. You can also find images and similar parts to 1241809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241809-2 fall under?
The 1241809-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1241809-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241809-2 have stock available?
Authorised distributors including Rapid Electronics, TE Store, RS, Distrelec and Newark Electronics have stock available or on a lead time for 1241809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241809-2 often in real-time on the comparison pages.
What if I can't find stock of 1241809-2?
You can fill out our help required form which you can use to request a quote for 1241809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.