Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
3,037
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
3,037
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
3,037
in stock
|
Buy Now | |
Distrelec
from US$3.50
|
3,037
in stock
|
Buy Now | |
TTI Europe
from US$2.69
|
540
in stock
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now | |
Boersig
from US$3.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 32 |
Number of Rows | 2 |
Number of Signal Positions | 32 |
Interface Plating | Tin (Sn) |
Tab Width | .024in, .63mm |
Tab Thickness | .024in, .63mm |
Length | 52.8mm, 2.078in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Mounting Screw |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Headers & Wire Housings Mod2 St-Lei90 2X16P |Amp Te Connectivity 1241656-1 | Newark Electronics |
Headers&Wire Housings MOD2 ST-LEI90 2X16P | Rapid Electronics |
TE Connectivity 32pos MQS .63 header 90deg Headers & Wire Housings MOD2 ST-LEI90 2X16P | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
32POS MQS .63 HEADER 90DEG | TTI Europe |
Conn Shrouded Header HDR 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
MOD2 ST-LEI90 2X16P | Boersig |
Where can I find additional details, specifications and documents for a 1241656-1?
Additional datasheets, footprints and schematics for 1241656-1 are listed on our Part Details page. You can also find images and similar parts to 1241656-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241656-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241656-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241656-1 fall under?
The 1241656-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1241656-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241656-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241656-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241656-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1241656-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241656-1 often in real-time on the comparison pages.
What if I can't find stock of 1241656-1?
You can fill out our help required form which you can use to request a quote for 1241656-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.