Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Typical Current Rating | 7.5A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .63mm, .024in |
Terminal & Splice Type | Receptacle |
Wire Size Search | 17AWG, 1.5mm², 1.25mm², 1mm², 16AWG, .75mm², .85mm², 1.3mm² |
Wire Insulation Diameter | 1.45 – 2.4mm, .057 – .094in |
Wire Size | .75 – 1.5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 8500 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Bu-Kont Eds0,63X1,5 |Amp Te Connectivity 1241605-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MQS1,5 SN REC LL EDS 0,75-1,5 | element14 |
Where can I find additional details, specifications and documents for a 1241605-1?
Additional datasheets, footprints and schematics for 1241605-1 are listed on our Part Details page. You can also find images and similar parts to 1241605-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241605-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241605-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241605-1 fall under?
The 1241605-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241605-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241605-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241605-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241605-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for 1241605-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241605-1 often in real-time on the comparison pages.
What if I can't find stock of 1241605-1?
You can fill out our help required form which you can use to request a quote for 1241605-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.