Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 121 |
Number of Rows | 4, 3 |
Number of Signal Positions | 108 |
Tab Width | .11in, .025in, 2.8mm, .63mm |
Tab Thickness | .031in, .025in, .8mm, .63mm |
Interface Plating | Tin (Sn) |
Width | 1.772in, 45mm |
Length | 144mm, 1.358in |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Centerline (Pitch) | 5.8mm, .228in, .1in, 2.54mm |
Degree of Protection | IP54K |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mounting Holes | Without |
Locking Interface | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Quantity | 80 |
Packaging Type | Loose Piece |
Sealable | No |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 120°C, 167°F, 230°F, 248°F, 110°C, 90°C, 85°C, 75°C, 212°F, 105°C, 221°F, 100°C, 176°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Auto Electronic Connector HDR 108/13 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1241434-3?
Additional datasheets, footprints and schematics for 1241434-3 are listed on our Part Details page. You can also find images and similar parts to 1241434-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241434-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241434-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241434-3 fall under?
The 1241434-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1241434-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241434-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241434-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241434-3 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1241434-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241434-3 often in real-time on the comparison pages.
What if I can't find stock of 1241434-3?
You can fill out our help required form which you can use to request a quote for 1241434-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.