Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.46
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$11.64
|
101
in stock
|
Buy Now | |
element14
from US$11.01
|
101
in stock
|
Buy Now | |
TE Store
from US$7.69
|
75
in stock
|
Buy Now | |
Future Electronics
from US$9.70
|
72
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,336
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Boersig
from US$9.80
|
-
|
Buy Now | |
TTI Europe
from US$9.00
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 4, 3 |
Number of Positions | 121 |
Number of Signal Positions | 108 |
Tab Width | .025in, .63mm, 2.8mm, .11in |
Tab Thickness | .031in, .025in, .8mm, .63mm |
Interface Plating | Tin (Sn) |
Width | 45mm, 1.772in |
PCB Thickness (Recommended) | .063in |
Length | 144mm, 1.358in |
PCB 厚 (推奨) | 1.6mm |
Centerline (Pitch) | 2.54mm, .228in, 5.8mm, .1in |
Degree of Protection | IP54K |
Mounting Orientation | Horizontal/90° |
Locking Interface | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Holes | Without |
Circuit Application | Power & Signal |
Packaging Type | Loose Piece |
Packaging Quantity | 72 |
Shielded | No |
Hybrid Header | Yes |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 105°C, 100°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 120°C, 80°C, 185°F, 230°F, 248°F, 110°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Rectangular Conn, Hdr, 108+13Pos, 4Row | Newark Electronics |
RECTANGULAR CONN, HDR, 108+13POS, 4ROW | element14 |
121pos hybrid MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 121 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Board 121 | High Pin Count Header | Part Number: 1241434-1 | Internal Number: 1241434-1 | TE Connectivity | TE Store |
108 Positions Pin and tab | Future Electronics |
Conn Micro Quadlok Interconnection HDR 108/13 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
MOD2ST/FLA-ST108+13 | Boersig |
121POS HYBRID MQS .63 HEADER 9 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 121Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Contact Gender | Pin |
Where can I find additional details, specifications and documents for a 1241434-1?
Additional datasheets, footprints and schematics for 1241434-1 are listed on our Part Details page. You can also find images and similar parts to 1241434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241434-1 fall under?
The 1241434-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1241434-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241434-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1241434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241434-1 often in real-time on the comparison pages.
What if I can't find stock of 1241434-1?
You can fill out our help required form which you can use to request a quote for 1241434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.