Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | MCP Interconnection Systems |
Gender | Receptacle |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Compliant |
Product Range | MCP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
RoHS Compliant | Yes |
MCP1.5 SOCKET CONTACT SWS | TTI Europe |
AMP MCP 1.5K PCB Conn Contact Female Crimp Silver Plating 17 - 20 AWG | TE Connectivity 1241381-3 | RS Americas |
CONTACT, CRIMP, SOCKET, 20-17AWG | Farnell |
Mcp1.5 Socket Contact Sws |Amp Te Connectivity 1241381-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMP MCP 1.5K, CONTACT, SWS, (LP) | Boersig |
Where can I find additional details, specifications and documents for a 1241381-3?
Additional datasheets, footprints and schematics for 1241381-3 are listed on our Part Details page. You can also find images and similar parts to 1241381-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241381-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241381-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241381-3 fall under?
The 1241381-3 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1241381-3 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241381-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241381-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241381-3 have stock available?
Authorised distributors including TTI Europe, RS Americas, Farnell, element14 and Newark Electronics have stock available or on a lead time for 1241381-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241381-3 often in real-time on the comparison pages.
What if I can't find stock of 1241381-3?
You can fill out our help required form which you can use to request a quote for 1241381-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.