Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Cavities | 4 |
Contact Layout | Inline |
Contact Plating Material | Silver |
端子のタイプ | Female |
Contact Current Rating (Max) | 10A |
Length | 19.95mm, .78in |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Height | .47in, 12mm |
幅 | 25.7mm |
Width | 1.01in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | PA 6.6 |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Contact Retention | With |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Retention Type | Locking Latch |
Circuit Application | Power |
Packaging Quantity | 2352 |
Packaging Method | Box & Tube |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Shielded | No |
Wire/Cable Type | Stranded |
Connector Type | Connector Assembly |
Shape | Rectangular |
Product Style | Assembly |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Receptacle Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Headers&Wire Housings MULTIFIT MK2ST-ST4P | Rapid Electronics |
TE Connectivity MULTIFIT MK2ST-ST4P Board Connector 4 Co | Distrelec |
AMP1241170-4 | Avnet America |
Multifit Mk2St-St4P |Amp Te Connectivity 1241170-4 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1241170-4?
Additional datasheets, footprints and schematics for 1241170-4 are listed on our Part Details page. You can also find images and similar parts to 1241170-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241170-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241170-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241170-4 fall under?
The 1241170-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1241170-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241170-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241170-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241170-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 1241170-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241170-4 often in real-time on the comparison pages.
What if I can't find stock of 1241170-4?
You can fill out our help required form which you can use to request a quote for 1241170-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.