Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .63mm, .0248in |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Base Material | CuSn |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 11.3mm, .445in |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Strain Relief | Without |
Panel Mount Feature | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 125 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | No |
High Temperature Compatible | No |
2X 5P Mod2A-P Stlei |Amp Te Connectivity 1241164-5 | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X 5P Mod2A-P Stlei | TE Connectivity 1241164-5 | RS Americas |
Special Order: 2X 5P MOD2A-P STLEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1241164-5 | Internal Number: 1241164-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1241164-5?
Additional datasheets, footprints and schematics for 1241164-5 are listed on our Part Details page. You can also find images and similar parts to 1241164-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241164-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241164-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241164-5 fall under?
The 1241164-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1241164-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241164-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241164-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241164-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1241164-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241164-5 often in real-time on the comparison pages.
What if I can't find stock of 1241164-5?
You can fill out our help required form which you can use to request a quote for 1241164-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.