12411104797 Switches by Schurter

SWITCH SPNO ROUND BLACK

Status: Unknown
Series: MCS18 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.26

Distributor Stock
Logo for Farnell
Farnell
from US$6.26
626
in stock
Buy Now
Logo for element14
element14
from US$6.31
626
in stock
Buy Now

Specifications

Product Range MCS18 Series
Actuator Orientation Top Actuated
Switch Mounting Through Hole
Actuator Style Round Button
Actuating Force 300gf
Contact Rating 125mA at 48VDC
Switch Dimensions (L x W) 18mm Dia
IP Rating -
Illumination Non Illuminated
SVHC No SVHC (27-Jun-2018)
Actuation Type Top
Actuator / Cap Colour Black
Bezel Diameter 18mm
Colour Black
Contact Configuration SPST-NO
Contact Current @ Contact Voltage DC Max 125mA
Contact Current DC Max 125mA
Contact Current Max 125mA
Contact Resistance 115mohm
Contact Voltage DC Max 48V
Contact Voltage DC Nom 48V
External Depth 16mm
External Length / Height 4.2mm
Lead Spacing 7.62mm
No. of Mechanical Operations 1000000
Operating Force 3N
Operating Temperature Max 60°C
Operating Temperature Min -25°C
Panel Cutout Diameter 13mm
Switch Operation Off-(On)
Switch Terminals Solder

Alternative Descriptions

SWITCH, SPNO, ROUND, BLACK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12411104797?

Additional datasheets, footprints and schematics for 12411104797 are listed on our Part Details page. You can also find images and similar parts to 12411104797 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12411104797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12411104797 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12411104797 fall under?

The 12411104797 is listed under Switches & Relays > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 12411104797 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12411104797 you can contact the distributor directly for product support, shipping queries etc.

Is the 12411104797 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12411104797 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 12411104797.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12411104797 often in real-time on the comparison pages.

What if I can't find stock of 12411104797?

You can fill out our help required form which you can use to request a quote for 12411104797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay