124108-046 Part Information
Details for 124108-046 by TE Connectivity
Power Systems>Power Cable Accessories>Joints & Splices
Part Downloads
Part Specifications
Number of Cores | 1 |
Conductor Diameter | 13.9 – 21.6mm |
Insulation Diameter | 31.1 – 39.6mm |
Sheath Outside Diameter | 38 – 53mm |
Cross-Section Range | 150 – 300mm² |
Voltage Class | ≤ 36kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Inline |
Installation Instruction | Spanish |
Product Availability | AMERICAS |
Technology | Heat Shrink |
Mechanical Connectors Included | Yes |
Cable Shield Style | Wire |
Insulation | Plastic |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 124108-046?
Additional datasheets, footprints and schematics for 124108-046 are listed in our Part Details tab. You can also find the 124108-046 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 124108-046 in the Pricing & Inventory tab next to part details. You can view 124108-046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 124108-046 fall under?
The 124108-046 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 124108-046 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 124108-046 you can contact the distributor directly for product support, shipping queries etc.
Is the 124108-046 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 124108-046 have stock available?
There is no stock from authorised distributors for 124108-046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 124108-046 often in real-time on the comparison pages.
What if I can't find stock of 124108-046?
You can fill out our help required form which you can use to request a quote for 124108-046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.