124108-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 124108-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 124108-005
Series Information for 124108-005 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-6131
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-6131

Specifications

Number of Cores:
8
Conductor Diameter:
13.9 – 21.6mm
Insulation Diameter:
31.1 – 39.6mm
Sheath Outside Diameter:
38 – 53mm
Cross-Section Range:
150 – 300mm²
Voltage Class:
≤ 36kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic
Cable Shield Style:
Wire
Technology:
Heat Shrink

Compatibility

  • Compatible Parts: E22606N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability