Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1241000-1,
C73448-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,425
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
1,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Type | Ferrule |
Overall Length | .571in, 14.5mm |
Barrel Inside Diameter | .11in, 2.8mm |
Strip Length | .394in, 10mm |
Wire Size | 20AWG, .5 – .6mm² |
Wire Insulation Diameter (Max) | 2.4mm, .09in |
Heavy Duty | No |
Barrel Color | White |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Insulated | No |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Ferrule 20AWG White 0.50-0.60mm2 | RS |
Insulated Crimp Bootlace Ferrule 8mm Pin Length, 20 AWG Wire Size, White | TE Connectivity 1241000-1 | RS Americas |
Terminal, Wire Ferrule, 20Awg, White | Newark Electronics |
Tubular 20AWG 14.5mm 3.3mm Tin Strip | Avnet America |
WIRE FERRULE, SINGLE, WHITE, 20AWG | Farnell |
Where can I find additional details, specifications and documents for a 1241000-1?
Additional datasheets, footprints and schematics for 1241000-1 are listed on our Part Details page. You can also find images and similar parts to 1241000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241000-1 fall under?
The 1241000-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1241000-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241000-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1241000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241000-1 often in real-time on the comparison pages.
What if I can't find stock of 1241000-1?
You can fill out our help required form which you can use to request a quote for 1241000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.