Status: | Unknown |
---|---|
Series: | MSM LA 19 Series |
RoHS: | Unknown |
Prices starting from US$24.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.80
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.82
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$32.90
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$34.50
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$39.00
|
-
|
Buy Now | |
Avnet America
from US$27.98
|
-
|
Buy Now | |
RS Americas
from US$45.21
|
-
|
Buy Now | |
element14
from US$29.43
|
-
|
Buy Now | |
Sager
from US$29.03
|
-
|
Buy Now | |
Farnell
from US$40.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | MSM LA 19 Series |
Switch Operation | - |
Illumination Color | Blue |
Switch Terminals | Quick Connect Solder |
Switch: vandal resistant | Transfer Multisort Elektronik |
Pushbutton Switch SPST Latched 0.5A | Rapid Electronics |
Switch | RS |
Vandal Resistant Sw, Spdt, 12A, 250Vac | Newark Electronics |
MSM19 LA PI SF 12 A @250VAC 1P BLUE | Avnet America |
Switch, PB, Metal, Ltchng,19mm,1-P, NO,250VAC/125DC,12A, Pnt Ill-Blu, Torsion Prt, IP64 | Schurter 1241.6823.1114000 | RS Americas |
Pushbutton Switches MSM19 LA PI SF 12 A @250VAC 1P BL | Sager |
Where can I find additional details, specifications and documents for a 1241.6823.1114000?
Additional datasheets, footprints and schematics for 1241.6823.1114000 are listed on our Part Details page. You can also find images and similar parts to 1241.6823.1114000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.6823.1114000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.6823.1114000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.6823.1114000 fall under?
The 1241.6823.1114000 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1241.6823.1114000 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.6823.1114000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.6823.1114000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.6823.1114000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1241.6823.1114000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.6823.1114000 often in real-time on the comparison pages.
What if I can't find stock of 1241.6823.1114000?
You can fill out our help required form which you can use to request a quote for 1241.6823.1114000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.