Status: | Unknown |
---|---|
Series: | MCS 30 Series |
RoHS: | Unknown |
Prices starting from US$54.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.13
|
20
in stock
|
Buy Now | |
Distrelec
from US$54.58
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$87.84
|
-
|
Buy Now | |
Future Electronics
from US$64.59
|
-
|
Buy Now | |
Avnet America
from US$63.04
|
-
|
Buy Now | |
RS Americas
from US$92.14
|
-
|
Buy Now | |
element14
from US$69.90
|
-
|
Buy Now | |
Sager
from US$65.41
|
-
|
Buy Now | |
Farnell
from US$79.81
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | MCS 30 Series |
Switch Operation | - |
Illumination Color | Blue Cyan Green Magenta Red White Yellow |
Schurter Push-button Switch, MCS 30, Multicolor ring illumination (RGB), 30 mm | Distrelec |
MCS 30,stainless,multicolor-ring,RGB | RS |
Vandal Resistant Sw, Spst, 0.125A, 48Vdc | Newark Electronics |
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount | Future Electronics |
MCS30 AG-ESES-000-ANA-0RGBVV-L-000-0 | Avnet America |
Metal 30mm panel mount switch, Ring Illumination, Rd/Gr/BL | RS Americas |
Pushbutton Switches 30mm METAL ILLUM RED/GRN/BLU RING | Sager |
Where can I find additional details, specifications and documents for a 1241.6456?
Additional datasheets, footprints and schematics for 1241.6456 are listed on our Part Details page. You can also find images and similar parts to 1241.6456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.6456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.6456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.6456 fall under?
The 1241.6456 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1241.6456 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.6456 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.6456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.6456 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1241.6456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.6456 often in real-time on the comparison pages.
What if I can't find stock of 1241.6456?
You can fill out our help required form which you can use to request a quote for 1241.6456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.