Status: | Unknown |
---|---|
Series: | PMS Series |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.23
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
Sager
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.33
|
-
|
Buy Now | |
Farnell
from US$2.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | PMS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 220gf |
Contact Rating | 50mA at 42VDC |
Switch Dimensions (L x W) | 11.4mm x 11.4mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current AC Max | 50mA |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage AC Max | 30V |
Contact Voltage AC Nom | 30V |
Contact Voltage DC Max | 42V |
Contact Voltage DC Nom | 42V |
External Depth | 11.4mm |
External Length / Height | 4.8mm |
External Width | 11.4mm |
No. of Mechanical Operations | 10 |
Operating Force | 2.2N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switch Terminals | Solder |
Microswitch TACT | Transfer Multisort Elektronik |
PMS IP67, short lever | RS |
Tactile Switch, 0.05A, 42Vdc, Th, 220Gf | Newark Electronics |
PMS IP67 KURZ/SHORT | Avnet America |
SWITCH TACTILE SPST-NO 0.05A 42V | Schurter 1241.1608 | RS Americas |
Pushbutton Switches PMS IP67 KURZ SHORT | Sager |
SWITCH, PCB, PUSH, IP67 | element14 |
Where can I find additional details, specifications and documents for a 1241.1608?
Additional datasheets, footprints and schematics for 1241.1608 are listed on our Part Details page. You can also find images and similar parts to 1241.1608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1608 fall under?
The 1241.1608 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1241.1608 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1608 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1608 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1241.1608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1608 often in real-time on the comparison pages.
What if I can't find stock of 1241.1608?
You can fill out our help required form which you can use to request a quote for 1241.1608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.