Status: | Unknown |
---|---|
Series: | 1240W Series |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 21Turns |
Product Range | 1240W Series |
RoHS Compliant | Yes |
Potentiometer, 10Kohm, 5%, 250Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a 1240W 10K 5%?
Additional datasheets, footprints and schematics for 1240W 10K 5% are listed on our Part Details page. You can also find images and similar parts to 1240W 10K 5% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1240W 10K 5% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1240W 10K 5% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1240W 10K 5% fall under?
The 1240W 10K 5% is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1240W 10K 5% when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1240W 10K 5% you can contact the distributor directly for product support, shipping queries etc.
Is the 1240W 10K 5% RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1240W 10K 5% have stock available?
Authorised distributors including Arrow Electronics and Newark Electronics have stock available or on a lead time for 1240W 10K 5%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1240W 10K 5% often in real-time on the comparison pages.
What if I can't find stock of 1240W 10K 5%?
You can fill out our help required form which you can use to request a quote for 1240W 10K 5% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.