Plate Type | Mounting |
---|---|
Plate Material | - |
Plate Colour | - |
For Use With | A-48 Fiberglass Enclosures |
External Depth - Metric | - |
External Width - Metric | - |
External Height - Metric | - |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Mounting Plate |
Body Material | Steel |
External Depth | 167mm |
External Height | 318mm |
External Length / Height | 318mm |
External Width | 267mm |
Height | 318mm |
Internal Height - Metric | 273mm |
Std mounting plate for wallbox,273x226mm | nVent SCHROFF 12403153 | RS Americas |
Where can I find additional details, specifications and documents for a 12403153?
Additional datasheets, footprints and schematics for 12403153 are listed on our Part Details page. You can also find images and similar parts to 12403153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12403153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12403153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12403153 fall under?
The 12403153 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12403153 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12403153 you can contact the distributor directly for product support, shipping queries etc.
Is the 12403153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12403153 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 12403153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12403153 often in real-time on the comparison pages.
What if I can't find stock of 12403153?
You can fill out our help required form which you can use to request a quote for 12403153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.