Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
9,000
in stock
|
Buy Now | |
element14
from US$0.99
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Positions |
Connector Mounting | Surface Mount |
Orientation | Horizontal |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant: Yes |Amphenol Communications Solutions 12401832E402A | Newark Electronics |
USB CONN, 3.1 TYPE C, RCPT, SMD | element14 |
24 Position SMD Right Angle Type C USB | Future Electronics |
Connector USB 3.1 RCP 24 POS SMD T/R | Avnet America |
USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual | Amphenol Commercial (Amphenol CS) 12401832E402A | RS Americas |
Where can I find additional details, specifications and documents for a 12401832E402A?
Additional datasheets, footprints and schematics for 12401832E402A are listed on our Part Details page. You can also find images and similar parts to 12401832E402A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12401832E402A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12401832E402A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12401832E402A fall under?
The 12401832E402A is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12401832E402A when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12401832E402A you can contact the distributor directly for product support, shipping queries etc.
Is the 12401832E402A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12401832E402A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for 12401832E402A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12401832E402A often in real-time on the comparison pages.
What if I can't find stock of 12401832E402A?
You can fill out our help required form which you can use to request a quote for 12401832E402A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.