Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Positions |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 12401698E4#2A?
Additional datasheets, footprints and schematics for 12401698E4#2A are listed on our Part Details page. You can also find images and similar parts to 12401698E4#2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12401698E4#2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12401698E4#2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12401698E4#2A fall under?
The 12401698E4#2A is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12401698E4#2A when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12401698E4#2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12401698E4#2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12401698E4#2A have stock available?
There is no stock from authorised distributors for 12401698E4#2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12401698E4#2A often in real-time on the comparison pages.
What if I can't find stock of 12401698E4#2A?
You can fill out our help required form which you can use to request a quote for 12401698E4#2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.