Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.64
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 12401610E4#2A-500?
Additional datasheets, footprints and schematics for 12401610E4#2A-500 are listed on our Part Details page. You can also find images and similar parts to 12401610E4#2A-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12401610E4#2A-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12401610E4#2A-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12401610E4#2A-500 fall under?
The 12401610E4#2A-500 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12401610E4#2A-500 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12401610E4#2A-500 you can contact the distributor directly for product support, shipping queries etc.
Is the 12401610E4#2A-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12401610E4#2A-500 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 12401610E4#2A-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12401610E4#2A-500 often in real-time on the comparison pages.
What if I can't find stock of 12401610E4#2A-500?
You can fill out our help required form which you can use to request a quote for 12401610E4#2A-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.