Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$460.13
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper Tin Plated |
Sleeving Colour | Silver |
Internal Diameter | - |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Flat |
Body Material | Copper |
Colour | Silver |
For Use With | Cable & Wire |
Length | 30.5m |
Material | Tinned Copper |
Outer Diameter | 38.1mm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Tinned Copper Braid 1240 100ft | RS |
FIT, Flat Braid, 150 Current Rating, 3Awg, Tinned CU | Alpha Wire 1240 SV005 | RS Americas |
Braids | Transfer Multisort Elektronik |
Sleeving, Flat Wire Braid, 38.1Mm W, Tin, 100Ft | Newark Electronics |
Braided Expandable Sleeving Silver Tinned Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1240 SV005?
Additional datasheets, footprints and schematics for 1240 SV005 are listed on our Part Details page. You can also find images and similar parts to 1240 SV005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1240 SV005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1240 SV005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1240 SV005 fall under?
The 1240 SV005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1240 SV005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1240 SV005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1240 SV005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1240 SV005 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1240 SV005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1240 SV005 often in real-time on the comparison pages.
What if I can't find stock of 1240 SV005?
You can fill out our help required form which you can use to request a quote for 1240 SV005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.