Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Bent Pointed |
Overall Length | 150mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezer, Bent/Pointed, 150Mm | Newark Electronics |
TWEEZER, BENT/POINTED, 150MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Curve, Paddle |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 124.SA?
Additional datasheets, footprints and schematics for 124.SA are listed on our Part Details page. You can also find images and similar parts to 124.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 124.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 124.SA fall under?
The 124.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 124.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 124.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 124.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 124.SA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 124.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 124.SA often in real-time on the comparison pages.
What if I can't find stock of 124.SA?
You can fill out our help required form which you can use to request a quote for 124.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.