Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$33.01
|
101
in stock
|
Buy Now | |
Carlton-Bates
from US$60.66
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.76
|
30
in stock
|
Buy Now | |
Conrad
from US$8.00
|
16
in stock
|
Buy Now | |
RS Americas
from US$37.02
|
8
in stock
|
Buy Now | |
Farnell
from US$5.44
|
6
in stock
|
Buy Now | |
element14
from US$6.35
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$3.18
|
4
in stock
|
Buy Now | |
Relay Specialties
-
|
42
in stock
|
Buy Now |
Stripping Capacity AWG | -, 7AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | Knipex 1240200 Insulation Stripper |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Strip Length | 200mm |
Stripping Capacity | 10mm² |
Knipex 12 49 02 1 Pair Of Spare Clamping Jaws For 12 40 200 | Rapid Electronics |
Jaws | Transfer Multisort Elektronik |
CLAMPING JAWS | RS |
For single, multiple and fine stranded conductors with plastic or rubber insulation. Automatically adjusts itself to the various conductor cross-sections: thus no damage to the conductor. Cutting depth operating positions with different insulation materials. With wire cutters for copper and aluminium multi-core wires up to 10 mm2, and single-core wires up to 6.0 mm2. Easily accessible mechanics. Knife and easy to replace the plastic jaws. Low weight Housing: plastic, glass fiber reinforced. Knife: Special tool steel, oil-hardened.This text is machine translated. | Conrad |
SPARE JAW, CABLE STRIPPER | Farnell |
Spare clamping jaws for 12 40 200 | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 100A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 12VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Coil Type | DC |
RoHS Compliant | Yes |
Contactor, Spst-No, 12Vdc, 100A, Bracket | Newark Electronics |
Where can I find additional details, specifications and documents for a 12 49 02?
Additional datasheets, footprints and schematics for 12 49 02 are listed on our Part Details page. You can also find images and similar parts to 12 49 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12 49 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12 49 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12 49 02 fall under?
The 12 49 02 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 12 49 02 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12 49 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 12 49 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12 49 02 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 12 49 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12 49 02 often in real-time on the comparison pages.
What if I can't find stock of 12 49 02?
You can fill out our help required form which you can use to request a quote for 12 49 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.