Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0032
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0032
|
25,000
in stock
|
Buy Now | |
Sager
from US$0.07
|
16,382
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
2,990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
185
in stock
|
Buy Now | |
Farnell
from US$1.67
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$16.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now |
No. of Contacts | - |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | Brass Body |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Circuit Board Hardware - PCB TUBULAR TERM | Sager |
Brass Pre-Tinned .328 inch long Miniature Tubular Terminal | Future Electronics |
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1238?
Additional datasheets, footprints and schematics for 1238 are listed on our Part Details page. You can also find images and similar parts to 1238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1238 fall under?
The 1238 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1238 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1238 you can contact the distributor directly for product support, shipping queries etc.
Is the 1238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1238 have stock available?
Authorised distributors including RS, Sager, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1238 often in real-time on the comparison pages.
What if I can't find stock of 1238?
You can fill out our help required form which you can use to request a quote for 1238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.