Options for Price Comparison
Distributor Statistics for 123517-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 123517-000
Details for 123517-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

123517-000 by TE Connectivity

TXR40BW00-1812BI

Part Information

123517-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 123517-000, 4-1190898-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
12
TE Adapter Code:
40
Adapter Plating Material:
Unplated, Shotblast - Glass Bead
Material:
Nickel Aluminum Bronze
Cable Diameter Range:
.375 – .6in, 9.5 – 15.2mm
Cable Entry Diameter:
.2 – 19.1mm, .01 – .75in
Connector Detail Specification Number:
D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W
Connector Shell Size:
F, 19
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Termination Device Included:
TR12BI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 500°F, -65 – 260°C
Salt Spray Resistance:
1000Hr

Compatible Parts

Alternate Descriptions

AMP123517-000 Avnet America
AMP123517-000 Avnet Europe