Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 5A |
---|---|
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Size | 23 |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
CONT SOC ASSY-DESCRIPTION PER TE SITE | Avnet America |
Deutsch Cont Soc Assy | TE Connectivity DEUTSCH 12343-23 | RS Americas |
Where can I find additional details, specifications and documents for a 12343-23?
Additional datasheets, footprints and schematics for 12343-23 are listed on our Part Details page. You can also find images and similar parts to 12343-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12343-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12343-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12343-23 fall under?
The 12343-23 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 12343-23 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12343-23 you can contact the distributor directly for product support, shipping queries etc.
Is the 12343-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12343-23 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 12343-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12343-23 often in real-time on the comparison pages.
What if I can't find stock of 12343-23?
You can fill out our help required form which you can use to request a quote for 12343-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.