123421-033 Solenoids by Ledex

SOLENOID PUSH/PULL CONTINUOUS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.56

Distributor Stock
Logo for Newark
Newark
from US$29.56
414
in stock
Buy Now
Logo for element14
element14
from US$47.35
414
in stock
Buy Now
Logo for Farnell
Farnell
from US$52.60
414
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$48.40
-
Buy Now
Logo for Sager
Sager
from US$39.37
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 12.7VDC
Coil Resistance 30.6ohm
Coil Power Continuous 5W
Holding Force - Metric 24N
Solenoid Operation Push or Pull
Solenoid Duty Cycle Continuous
Product Range -
Size 0.53 x 1.00

Alternative Descriptions

Solenoid, Push/Pull, Continuous | Newark Electronics
SOLENOID, PUSH/PULL, CONTINUOUS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 123421-033?

Additional datasheets, footprints and schematics for 123421-033 are listed on our Part Details page. You can also find images and similar parts to 123421-033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 123421-033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 123421-033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 123421-033 fall under?

The 123421-033 is listed under Switches & Relays > Solenoids > Linear Solenoids.

Can I view similar or alternative parts?

You can view similar parts to 123421-033 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 123421-033 you can contact the distributor directly for product support, shipping queries etc.

Is the 123421-033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 123421-033 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 123421-033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 123421-033 often in real-time on the comparison pages.

What if I can't find stock of 123421-033?

You can fill out our help required form which you can use to request a quote for 123421-033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay