12336-22

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 12336-22
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 12336-22
Series Information for 12336-22 - TE Connectivity
  • Status: Active
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT IMP

Specifications

Contact Current Rating (Max):
5A
Contact Size:
22
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Reflow solder capable to 245°C

Alternate Descriptions

Avnet America
Socket Contact Size 22 Crimp Straight Cable Mount

Similar Products