12336-20

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 12336-20
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 12336-20
Series Information for 12336-20 - TE Connectivity
  • Status: Active
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT IMP

Specifications

Material:
Copper Alloy
Lattice Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Classification:
Signal
Contact Current Rating (Max):
7.5A
Contact Mating Area Plating Material:
Gold
Contact Size:
20
Wire Size:
24 – 20AWG
Operating Voltage:
115VAC, 115VDC
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Power & Signal & Data
Barrel Type:
Crimp
Connector & Contact Terminates To:
Wire & Cable
Sealable:
Yes
Wire/Cable Type:
Strip
Connector System:
Cable-to-Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 347°F, -65 – 175°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Socket Contact Size 20 Crimp Straight Cable Mount

Similar Products