Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1190897-5 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
4,000
units
|
Buy Now |
![]() |
TTI Europe |
3,900
units
|
Buy Now |
![]() |
TE Store |
2,826
units
|
Buy Now |
![]() |
Heilind Electronics |
2,781
units
|
Buy Now |
![]() |
Chip One Stop |
2,541
units
|
Buy Now |
![]() |
Rapid Electronics |
2,541
units
|
Buy Now |
![]() |
Interstate Connecting Components |
649
units
|
Buy Now |
![]() |
Newark Electronics |
527
units
|
Buy Now |
![]() |
element14 |
527
units
|
Buy Now |
![]() |
Farnell |
527
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Weight per Piece | 3g, .10581oz |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Barrel Inside Diameter | .181in, .18in, 4.572mm, 4.5974mm |
Overall Length | 1.299in, 32.9946mm |
Stud Diameter | .17in, 4.3mm |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Stud Size | #8 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C |
B-106-1402 Wire Size: 16 – 14 AWG Wire Size: 1.5 – 2.5 mm² Stud Size: #8 Stud Diameter: .17 in Stud Diameter: 4.3 mm Ring Terminals & Spade Terminal | 16 – 14 AWG 1.5 – 2.5 mm² #8 .17" | Part Number: 123339-000 | Internal Number: 123339-000 | Alias Number: 1-1190897-5 | 4.3 mm | TE Connectivity | TE Store |
123339-000 1-1190897-5 B-106-1402 | Heilind Electronics |
RING TERMINALS AND SPADE TERMINAL | Rapid Electronics |
Terminals B-106-1402 | Sager |
Ring Tongue Terminal 14-16AWG 33.02mm 7.87mm Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 123339-000?
Additional datasheets, footprints and schematics for 123339-000 are listed on our Part Details page. You can also find images and similar parts to 123339-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 123339-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 123339-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 123339-000 fall under?
The 123339-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 123339-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 123339-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 123339-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 123339-000 have stock available?
Authorised distributors including Arrow Electronics, TTI Europe, TE Store, Heilind Electronics and Chip One Stop have stock available or on a lead time for 123339-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 123339-000 often in real-time on the comparison pages.
What if I can't find stock of 123339-000?
You can fill out our help required form which you can use to request a quote for 123339-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.