12333-16 Part Information
Details for 12333-16 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9040 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Termination Area Plating Material | Gold Flash over Palladium |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash over Palladium |
Termination Method to Wire & Cable | Crimp |
Alternative Part Descriptions
- CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 12333-16?
Additional datasheets, footprints and schematics for 12333-16 are listed in our Part Details tab. You can also find the 12333-16 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12333-16 in the Pricing & Inventory tab next to part details. You can view 12333-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12333-16 fall under?
The 12333-16 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 12333-16 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12333-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 12333-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12333-16 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 12333-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12333-16 often in real-time on the comparison pages.
What if I can't find stock of 12333-16?
You can fill out our help required form which you can use to request a quote for 12333-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.