12331-22

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 12331-22
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 12331-22
Details for TE Store
12331-22
CONT PIN (182-0441-22) Contact Type:Pin
Buy Directly from TE Store (1961 in Stock)
$0.3600 per unit
Series Information for 12331-22 - TE Connectivity
  • Status: Active
  • Product Code: EB52
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT PIN (182-0441-22)

Specifications

Contact Current Rating (Max):
5A
Contact Termination Area Plating Material:
Gold Flash over Palladium
Contact Size:
22
Contact Mating Area Plating Material:
Gold Flash over Palladium
Contact Type:
Pin
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CONT PIN (182-0441-22)
Avnet America
PIN Contact Size 22 Crimp Straight Cable Mount
TE Store
CONT PIN (182-0441-22) Contact Type:Pin;Contact Mating Area Plating Material:Gold Flash;Wire Contact Termination Area Plating Material:Gold Flash;Contact Size:22;Termination Method to Wire & Cable:Crimp Pin Gold Flash 22 | Connector Contact | TE Connectivity