Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 12331-20-W |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
4,598
in stock
|
Buy Now | |
TE Store
from US$0.96
|
7,340
in stock
|
Buy Now | |
element14
from US$1.46
|
4,598
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
3,339
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.25
|
1,551
in stock
|
Buy Now | |
Heilind Electronics
from US$1.25
|
517
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Lattice Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Wire Size | 24 – 20AWG |
Operating Voltage | 115VDC, 115VAC |
Contact Retention Type | Spring |
Contact Retention | With |
Circuit Application | Power & Signal & Data |
Barrel Type | Crimp |
Sealable | Yes |
Wire/Cable Type | Strip |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 115 VAC Operating Voltage: 115 VDC Pin Gold 115 VAC | Connector Contact | Part Number: 12331-20 | Internal Number: 12331-20 | Alias Number: 12331-20-W | TE Connectivity | TE Store |
CONTPIN | element14 |
CONTPIN 01AH6084 | Farnell |
Contpin Rohs Compliant: Yes |Deutsch Te Connectivity 12331-20 | Newark Electronics |
CONTACT PIN | Heilind Electronics Asia |
PIN SIZE 20, 12331-20 | Avnet America |
Where can I find additional details, specifications and documents for a 12331-20?
Additional datasheets, footprints and schematics for 12331-20 are listed on our Part Details page. You can also find images and similar parts to 12331-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12331-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12331-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12331-20 fall under?
The 12331-20 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 12331-20 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12331-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 12331-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12331-20 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 12331-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12331-20 often in real-time on the comparison pages.
What if I can't find stock of 12331-20?
You can fill out our help required form which you can use to request a quote for 12331-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.