Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold Flash over Palladium |
---|---|
Contact Size | 16 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold Flash over Palladium |
Contact Current Rating (Max) | 13A |
Termination Method to Wire & Cable | Crimp |
Contpin Rohs Compliant: Yes |Deutsch Te Connectivity 12331-16 | Newark Electronics |
CONTPIN | element14 |
CONTPIN 01AH6083 | Farnell |
PIN Contact Size 16 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 12331-16?
Additional datasheets, footprints and schematics for 12331-16 are listed on our Part Details page. You can also find images and similar parts to 12331-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12331-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12331-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12331-16 fall under?
The 12331-16 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 12331-16 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12331-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 12331-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12331-16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 12331-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12331-16 often in real-time on the comparison pages.
What if I can't find stock of 12331-16?
You can fill out our help required form which you can use to request a quote for 12331-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.