1233 Circuit Protection by Littelfuse

CONN PLUG 4_POL / BULK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.88
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.20
-
Buy Now
Logo for Sager
Sager
from US$0.21
-
Buy Now

1233 Office & Computer by Elk Products

BATTERYLEAD ACID 12V-3.3AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1233 Rechargeable Batteries by Unknown

NICKEL METAL HYDRIDE-NIMH BATTERY, 12V, 2.5AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 12V
Battery Technology Nickel Metal Hydride
Battery Capacity 2.7Ah
Battery Terminals Pressure Contact
RoHS Compliant NA

Alternative Descriptions

Right Panel Um2+ Rohs Compliant: Yes |Ultimaker 1233 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1233?

Additional datasheets, footprints and schematics for 1233 are listed on our Part Details page. You can also find images and similar parts to 1233 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1233 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1233 fall under?

The 1233 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to 1233 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1233 you can contact the distributor directly for product support, shipping queries etc.

Is the 1233 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1233 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Carlton-Bates and Sager have stock available or on a lead time for 1233.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1233 often in real-time on the comparison pages.

What if I can't find stock of 1233?

You can fill out our help required form which you can use to request a quote for 1233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay