Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.44
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
905
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
17
in stock
|
Buy Now | |
element14
from US$7.90
|
17
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now |
Grommet Type | Open Sleeved |
---|---|
Cable Diameter Min | 8mm |
Cable Diameter Max | 17mm |
Grommet Material | PVC (Polyvinylchloride) |
Mounting Hole Dia | 20mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Product Range | - |
Accessory Type | Grommet |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
Fixing Hole Diameter | 20mm |
Material | PVC |
Panel Cutout Diameter | 20mm |
Grommet, Multipurpose, 20Mm, Pk50 | Newark Electronics |
GROMMET, MULTIPURPOSE, 20MM, PK50 | element14 |
Where can I find additional details, specifications and documents for a 12312?
Additional datasheets, footprints and schematics for 12312 are listed on our Part Details page. You can also find images and similar parts to 12312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12312 fall under?
The 12312 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12312 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12312 you can contact the distributor directly for product support, shipping queries etc.
Is the 12312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12312 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 12312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12312 often in real-time on the comparison pages.
What if I can't find stock of 12312?
You can fill out our help required form which you can use to request a quote for 12312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.