1231 Non-Rechargeable Batteries by Energizer

ZINC MANGANESE DIOXIDE BATTERY 6V F

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Distrelec
Distrelec
from US$19.66
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.00
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$22.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.50
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.29
-
Buy Now
Logo for Sager
Sager
from US$75.63
-
Buy Now

Specifications

Battery Voltage 6V
Battery Technology Alkaline
Battery Capacity 22Ah
Battery Terminals Screw Post
External Height 127mm
External Width 136.5mm
RoHS Compliant NA


1231 Semiconductors - Tools by Adafruit Industries

ADXL345 - Triple-Axis Accelerometer (+-2g/4g/8g/16g) w/ I2C/SPI

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Adafruit ADXL345 - Triple-Axis Accelerometer 5V | Distrelec
Adafruit 1231 ADXL345 Triple-Axis Accelerometer | Rapid Electronics
ADXL345 - Triple-Axis Accelerometer (+-2g/4g/8g/16g) w/ I2C/SPI | Adafruit Industries 1231 | RS Americas

1231 Connectors by Keystone Electronics

PIN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Customer Item | Carlton-Bates

1231 Connectors by ABB Group

TC 1231 4IN INSULATED IRON BUSHING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1231?

Additional datasheets, footprints and schematics for 1231 are listed on our Part Details page. You can also find images and similar parts to 1231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1231 fall under?

The 1231 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 1231 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1231 you can contact the distributor directly for product support, shipping queries etc.

Is the 1231 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1231 have stock available?

Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1231 often in real-time on the comparison pages.

What if I can't find stock of 1231?

You can fill out our help required form which you can use to request a quote for 1231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay