1230 SV001 Cable by Alpha Wire

SLEEVING BRAID SIL 4.76MM 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$311.27

Distributor Stock
Logo for Newark
Newark
from US$1,921.61
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2,032.44
-
Buy Now
Logo for element14
element14
from US$390.97
-
Buy Now
Logo for Farnell
Farnell
from US$311.27
-
Buy Now

Specifications

Sleeving / Tubing Type Braided
Sleeving Material Copper Tin Plated
Sleeving Colour Silver
Internal Diameter -
Length - Metric 305m
Length - Imperial 1000ft
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Flat
Body Material Copper
Colour Silver
For Use With Cable & Wire
Length 304.8m
Material Tinned Copper
Outer Diameter 4.76mm
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m

Alternative Descriptions

Sleeving, Flat Wire Braid, 4.75Mm W, Tin, 1000Ft | Newark Electronics
Heat Shrink, Flat Braid, 3/16 in. W, 25A, Tinned Copper, FIT Braid Series | Alpha Wire 1230 SV001 | RS Americas
SLEEVING, BRAID, SIL, 4.76MM, 305M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1230 SV001?

Additional datasheets, footprints and schematics for 1230 SV001 are listed on our Part Details page. You can also find images and similar parts to 1230 SV001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1230 SV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1230 SV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1230 SV001 fall under?

The 1230 SV001 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1230 SV001 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1230 SV001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1230 SV001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1230 SV001 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1230 SV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1230 SV001 often in real-time on the comparison pages.

What if I can't find stock of 1230 SV001?

You can fill out our help required form which you can use to request a quote for 1230 SV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay