Status: | Unknown |
---|---|
Series: | 1230 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 20mm |
Product Range | 1230 Series |
RoHS Compliant | Yes |
Control Knob, Tpe, Round Shaft, 20Mm | Newark Electronics |
Two-Shot Knobs | Davies Molding 1230-L | RS Americas |
Where can I find additional details, specifications and documents for a 1230-L?
Additional datasheets, footprints and schematics for 1230-L are listed on our Part Details page. You can also find images and similar parts to 1230-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1230-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1230-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1230-L fall under?
The 1230-L is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1230-L when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1230-L you can contact the distributor directly for product support, shipping queries etc.
Is the 1230-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1230-L have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1230-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1230-L often in real-time on the comparison pages.
What if I can't find stock of 1230-L?
You can fill out our help required form which you can use to request a quote for 1230-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.