Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Tubes | No Tube |
---|---|
Dimensions | .57 x .59in, 14.7 x 15.2mm |
Supply Current | 1.5mA |
Pressure | 2psi |
Accuracy | ±0.1% Span Non-Linearity |
Output/Span | 100mV |
Options | No Option |
Package | 8 pin DIL |
Type | Differential |
Sensor Type | mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
2Psid Board Mnt Pressure Sensor |Te Connectivity 1230-002D-3N | Newark Electronics |
Differential 0Psi Min 2Psi Max 0-100mV Square | Rapid Electronics |
TE Connectivity 2PSID BOARD MNT PRESSURE SENSOR Board Mo | Distrelec |
Board Mount Pressure Sensors 0-002psid 0-100mV None Port | Sager |
Where can I find additional details, specifications and documents for a 1230-002D-3N?
Additional datasheets, footprints and schematics for 1230-002D-3N are listed on our Part Details page. You can also find images and similar parts to 1230-002D-3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1230-002D-3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1230-002D-3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1230-002D-3N fall under?
The 1230-002D-3N is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1230-002D-3N when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1230-002D-3N you can contact the distributor directly for product support, shipping queries etc.
Is the 1230-002D-3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1230-002D-3N have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Sager have stock available or on a lead time for 1230-002D-3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1230-002D-3N often in real-time on the comparison pages.
What if I can't find stock of 1230-002D-3N?
You can fill out our help required form which you can use to request a quote for 1230-002D-3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.