Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | - |
---|---|
Packages Cooled | - |
External Width - Metric | 86.89mm |
External Height - Metric | 41.402mm |
External Length - Metric | 312.93mm |
External Diameter - Metric | - |
Heat Sink Material | - |
Product Range | - |
Heat Sinks High Aspect Heat Sink for Power Module | Sager |
EXTRUDED HEAT SINK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 122551?
Additional datasheets, footprints and schematics for 122551 are listed on our Part Details page. You can also find images and similar parts to 122551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122551 fall under?
The 122551 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 122551 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122551 you can contact the distributor directly for product support, shipping queries etc.
Is the 122551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122551 have stock available?
Authorised distributors including Sager, Newark Electronics and Richardson RFPD have stock available or on a lead time for 122551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122551 often in real-time on the comparison pages.
What if I can't find stock of 122551?
You can fill out our help required form which you can use to request a quote for 122551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.