Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1225453001,
5-1190891-6 |
Conductor Material | Tin-Plated Copper |
---|---|
Jacket Color | Black |
Wire Color | BK |
Insulation Material | Radiation-Crosslinked Polyalkene |
Jacket Material | Zerohal |
Number of Conductors | 1 |
Number of Strands | 399 |
Wire Diameter | 14.7mm, .579in |
Overall Outside Diameter | 14.7mm, .579in |
Conductor Size | 50mm² |
Conductor Diameter | .406in, 10.3mm |
Wire Size | 50mm², 104500CMA |
Insulation Diameter | 11.9mm |
Voltage Rating | 600/1000VAC |
Packaging Method | Reel |
Cable Type | Power |
Cable Insulation Style | Double |
Product Type | Cable |
Product Classification | Cable - Power |
Multi-Conductor Cables ZHI15-50-0 | Sager |
Where can I find additional details, specifications and documents for a 1225453001?
Additional datasheets, footprints and schematics for 1225453001 are listed on our Part Details page. You can also find images and similar parts to 1225453001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1225453001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1225453001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1225453001 fall under?
The 1225453001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 1225453001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1225453001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1225453001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1225453001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1225453001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1225453001 often in real-time on the comparison pages.
What if I can't find stock of 1225453001?
You can fill out our help required form which you can use to request a quote for 1225453001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.