Status: | Unknown |
---|---|
Series: | 1225 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | 1225 Series |
Relay Mounting | Socket |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
RoHS Compliant | No |
Relay, 3Pdt, 120Vac, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1225-3C-24D?
Additional datasheets, footprints and schematics for 1225-3C-24D are listed on our Part Details page. You can also find images and similar parts to 1225-3C-24D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1225-3C-24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1225-3C-24D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1225-3C-24D fall under?
The 1225-3C-24D is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1225-3C-24D when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1225-3C-24D you can contact the distributor directly for product support, shipping queries etc.
Is the 1225-3C-24D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1225-3C-24D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1225-3C-24D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1225-3C-24D often in real-time on the comparison pages.
What if I can't find stock of 1225-3C-24D?
You can fill out our help required form which you can use to request a quote for 1225-3C-24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.