1224 SV005 Cable by Alpha Wire

SLEEVING BRAID SIL 2.38MM 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.12

Distributor Stock
Logo for RS
RS
from US$58.35
34
in stock
Buy Now
Logo for Farnell
Farnell
from US$30.12
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$255.91
16
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$36.22
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$36.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$189.63
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$182.51
-
Buy Now

Specifications

Sleeving / Tubing Type Braided
Sleeving Material Copper Tin Plated
Sleeving Colour Silver
Internal Diameter -
Length - Metric 30.5m
Length - Imperial 100ft
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Flat
Body Material Copper
Colour Silver
For Use With Cable & Wire
Length 30.5m
Material Tinned Copper
Outer Diameter 2.38mm
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m

Alternative Descriptions

Tinned Copper Braid 1224 100ft | RS
SLEEVING, BRAID, SIL, 2.38MM, 30.5M | Farnell
Sleeving, Flat Wire Braid, 2.39Mm W, Tin, 100Ft | Newark Electronics
Braids | Transfer Multisort Elektronik
Alpha Wire 1224 SV005 Tinned Copper Braid 11A (30.5m Reel) | Rapid Electronics
Tinned Copper Braid,19 AWG, Flat, Oval, Silver,100 | Alpha Wire 1224 SV005 | RS Americas
Braided Expandable Sleeving Silver Tinned Copper | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1224 SV005?

Additional datasheets, footprints and schematics for 1224 SV005 are listed on our Part Details page. You can also find images and similar parts to 1224 SV005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1224 SV005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1224 SV005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1224 SV005 fall under?

The 1224 SV005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1224 SV005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1224 SV005 you can contact the distributor directly for product support, shipping queries etc.

Is the 1224 SV005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1224 SV005 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 1224 SV005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1224 SV005 often in real-time on the comparison pages.

What if I can't find stock of 1224 SV005?

You can fill out our help required form which you can use to request a quote for 1224 SV005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay