Status: | Unknown |
---|---|
Series: | 1200 Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 12V |
Contact Current Max | 8A |
Switch Terminals | Screw |
Product Range | 1200 Series |
SVHC | No SVHC (15-Jan-2018) |
Metal curved plunger N/O Screw Terminal | RS |
Pb Switch, Spst, 8A, 125V, Panel | Newark Electronics |
PB SWITCH, SPST, 8A, 125V, PANEL | element14 |
PUSHBUTTON SWITCH 1200 | APEM Components 1223MRA | RS Americas |
Where can I find additional details, specifications and documents for a 1223MRA?
Additional datasheets, footprints and schematics for 1223MRA are listed on our Part Details page. You can also find images and similar parts to 1223MRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1223MRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1223MRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1223MRA fall under?
The 1223MRA is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1223MRA when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1223MRA you can contact the distributor directly for product support, shipping queries etc.
Is the 1223MRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1223MRA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1223MRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1223MRA often in real-time on the comparison pages.
What if I can't find stock of 1223MRA?
You can fill out our help required form which you can use to request a quote for 1223MRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.